HARTING Inc. of North America D-Sub Connectors 9562617713

Description
D-Sub High Density Connectors D SUB HD M
Request a Quote
Description
D-Sub High Density Connectors D SUB HD M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09562617713 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09562617713
D-Sub Connectors 09562617713
D-Sub High Density Connectors D SUB HD M

D-Sub High Density Connectors D SUB HD M

Buy Now
Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting - 44J4602 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting
44J4602
Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting 44J4602
HD D-SUB CONN, PLUG, 26POS, TH; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 26POS, TH; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09562617713 44J4602
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products