HARTING Inc. of North America D-Sub Connectors 9562527613

Description
D-Sub High Density Connectors D SUB HD F
Request a Quote
Description
D-Sub High Density Connectors D SUB HD F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09562527613 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09562527613
D-Sub Connectors 09562527613
D-Sub High Density Connectors D SUB HD F

D-Sub High Density Connectors D SUB HD F

Buy Now
Hd D-Sub Conn, Rcpt, 26Pos, Th; No. Of Contacts Harting - 17AC0883 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 26Pos, Th; No. Of Contacts Harting
17AC0883
Hd D-Sub Conn, Rcpt, 26Pos, Th; No. Of Contacts Harting 17AC0883
HD D-SUB CONN, RCPT, 26POS, TH; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 26POS, TH; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Rcpt, 26Pos, Th; No. Of Contacts Harting - 44J4596 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 26Pos, Th; No. Of Contacts Harting
44J4596
Hd D-Sub Conn, Rcpt, 26Pos, Th; No. Of Contacts Harting 44J4596
HD D-SUB CONN, RCPT, 26POS, TH; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 26POS, TH; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09562527613 17AC0883 44J4596
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 26Pos, Th; No. Of Contacts Harting Hd D-Sub Conn, Rcpt, 26Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm BNC 90° Plug (Long) - 150513-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details