HARTING Inc. of North America D-Sub Connectors 9562525613

Description
D-Sub High Density Connectors 26P FML SL
Request a Quote Datasheet
Description
D-Sub High Density Connectors 26P FML SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09562525613 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09562525613
D-Sub Connectors 09562525613
D-Sub High Density Connectors 26P FML SL

D-Sub High Density Connectors 26P FML SL

Buy Now
D Sub Connector, Standard, 26 Position, Receptacle; No. Of Contacts Harting - 44J4594 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 26 Position, Receptacle; No. Of Contacts Harting
44J4594
D Sub Connector, Standard, 26 Position, Receptacle; No. Of Contacts Harting 44J4594
D SUB CONNECTOR, STANDARD, 26 POSITION, RECEPTACLE; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 26 POSITION, RECEPTACLE; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09562525613 44J4594
Product Name D-Sub Connectors D Sub Connector, Standard, 26 Position, Receptacle; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data