HARTING Inc. of North America Connector, Housing, D Sub, Plug, Hd26; No. Of Positions Harting 9562005601

Description
CONNECTOR, HOUSING, D SUB, PLUG, HD26; No. of Positions:26Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D Sub High Density Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, PLUG, HD26; No. of Positions:26Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D Sub High Density Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Plug, Hd26; No. Of Positions Harting - 44J4586 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Plug, Hd26; No. Of Positions Harting
44J4586
Connector, Housing, D Sub, Plug, Hd26; No. Of Positions Harting 44J4586
CONNECTOR, HOUSING, D SUB, PLUG, HD26; No. of Positions:26Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D Sub High Density Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, PLUG, HD26; No. of Positions:26Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D Sub High Density Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
Hd D-Sub Housing, Plug, 26Pos, Da, Steel; No. Of Positions Harting - 17AC0878 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Plug, 26Pos, Da, Steel; No. Of Positions Harting
17AC0878
Hd D-Sub Housing, Plug, 26Pos, Da, Steel; No. Of Positions Harting 17AC0878
HD D-SUB HOUSING, PLUG, 26POS, DA, STEEL; No. of Positions:26Ways; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting High Density D Sub RoHS Compliant: Yes

HD D-SUB HOUSING, PLUG, 26POS, DA, STEEL; No. of Positions:26Ways; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting High Density D Sub RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44J4586
Product Name Connector, Housing, D Sub, Plug, Hd26; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details