HARTING Inc. of North America Hd D-Sub Housing, Rcpt, 26Pos, Da, Steel; No. Of Positions Harting 9562004701

Description
HD D-SUB HOUSING, RCPT, 26POS, DA, STEEL; No. of Positions:26Ways; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting High Density RoHS Compliant: Yes
Datasheet
Description
HD D-SUB HOUSING, RCPT, 26POS, DA, STEEL; No. of Positions:26Ways; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting High Density RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Rcpt, 26Pos, Da, Steel; No. Of Positions Harting - 17AC0877 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Rcpt, 26Pos, Da, Steel; No. Of Positions Harting
17AC0877
Hd D-Sub Housing, Rcpt, 26Pos, Da, Steel; No. Of Positions Harting 17AC0877
HD D-SUB HOUSING, RCPT, 26POS, DA, STEEL; No. of Positions:26Ways; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting High Density RoHS Compliant: Yes

HD D-SUB HOUSING, RCPT, 26POS, DA, STEEL; No. of Positions:26Ways; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting High Density RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC0877
Product Name Hd D-Sub Housing, Rcpt, 26Pos, Da, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details