HARTING Inc. of North America D-Sub Connectors 9561627813

Description
D-Sub High Density Connectors D SUB HD M
Request a Quote
Description
D-Sub High Density Connectors D SUB HD M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561627813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561627813
D-Sub Connectors 09561627813
D-Sub High Density Connectors D SUB HD M

D-Sub High Density Connectors D SUB HD M

Buy Now
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting - 17AC0876 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
17AC0876
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting 17AC0876
HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09561627813 17AC0876
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2684-103649-E-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details