HARTING Inc. of North America D-Sub Connectors 9561627812

Description
D-Sub High Density Connectors 15P MALE R
Request a Quote Datasheet
Description
D-Sub High Density Connectors 15P MALE R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561627812 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561627812
D-Sub Connectors 09561627812
D-Sub High Density Connectors 15P MALE R

D-Sub High Density Connectors 15P MALE R

Buy Now
D-Sub Connector Assemblies - 09561627812 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09561627812
D-Sub Connector Assemblies 09561627812
CONN D-SUB HD PLUG 15P R/A SLDR

CONN D-SUB HD PLUG 15P R/A SLDR

Supplier's Site Datasheet
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting - 17AC0875 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
17AC0875
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting 17AC0875
HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09561627812 09561627812 17AC0875
Product Name D-Sub Connectors D-Sub Connector Assemblies Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-185292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details