HARTING Inc. of North America D-Sub Connectors 9561625813

Description
D-Sub High Density Connectors 15P MALE S
Request a Quote Datasheet
Description
D-Sub High Density Connectors 15P MALE S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561625813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561625813
D-Sub Connectors 09561625813
D-Sub High Density Connectors 15P MALE S

D-Sub High Density Connectors 15P MALE S

Buy Now
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting - 17AC0874 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
17AC0874
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting 17AC0874
HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09561625813 17AC0874
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data