HARTING Inc. of North America D-Sub Connectors 9561625812

Description
D-Sub High Density Connectors 15P MALE R
Request a Quote Datasheet
Description
D-Sub High Density Connectors 15P MALE R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561625812 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561625812
D-Sub Connectors 09561625812
D-Sub High Density Connectors 15P MALE R

D-Sub High Density Connectors 15P MALE R

Buy Now
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Harting - 44J4583 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Harting
44J4583
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Harting 44J4583
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting - 17AC0873 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
17AC0873
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting 17AC0873
HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09561625812 44J4583
Product Name D-Sub Connectors D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details