HARTING Inc. of North America D-Sub Connectors 9561617713

Description
D-Sub High Density Connectors 15P DSUB M
Request a Quote
Description
D-Sub High Density Connectors 15P DSUB M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561617713 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561617713
D-Sub Connectors 09561617713
D-Sub High Density Connectors 15P DSUB M

D-Sub High Density Connectors 15P DSUB M

Buy Now
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting - 44J4582 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
44J4582
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting 44J4582
HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting - 17AC0872 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
17AC0872
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting 17AC0872
HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09561617713 44J4582 17AC0872
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details