HARTING Inc. of North America D-Sub Connectors 9561617712

Description
D-Sub High Density Connectors 15P MALE S
Request a Quote
Description
D-Sub High Density Connectors 15P MALE S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561617712 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561617712
D-Sub Connectors 09561617712
D-Sub High Density Connectors 15P MALE S

D-Sub High Density Connectors 15P MALE S

Buy Now
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting - 44J4581 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
44J4581
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting 44J4581
HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09561617712 44J4581
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 137957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details