HARTING Inc. of North America D-Sub Connectors 9561615700

Description
D-Sub High Density Connectors 15P MALE S
Request a Quote
Description
D-Sub High Density Connectors 15P MALE S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561615700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561615700
D-Sub Connectors 09561615700
D-Sub High Density Connectors 15P MALE S

D-Sub High Density Connectors 15P MALE S

Buy Now
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting - 17AC0869 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
17AC0869
Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting 17AC0869
HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09561615700 17AC0869
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
SMA Male to SMA Male, Adapter - SALE-9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details