HARTING Inc. of North America D-Sub Connectors 9561527613

Description
D-Sub High Density Connectors 15P SLDR F
Request a Quote Datasheet
Description
D-Sub High Density Connectors 15P SLDR F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561527613 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561527613
D-Sub Connectors 09561527613
D-Sub High Density Connectors 15P SLDR F

D-Sub High Density Connectors 15P SLDR F

Buy Now
15 Way Right Angle Through Hole Mount PCB D-sub Connector Socket; 2.29mm Pitch - 326-09561527613 - Utmel Electronic Limited
Hong Kong, China
15 Way Right Angle Through Hole Mount PCB D-sub Connector Socket; 2.29mm Pitch
326-09561527613
15 Way Right Angle Through Hole Mount PCB D-sub Connector Socket; 2.29mm Pitch 326-09561527613
15 Way Right Angle Through Hole Mount PCB D-sub Connector Socket; 2.29mm Pitch

15 Way Right Angle Through Hole Mount PCB D-sub Connector Socket; 2.29mm Pitch

Supplier's Site
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Harting - 44J4576 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Harting
44J4576
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Harting 44J4576
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting - 17AC0868 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
17AC0868
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting 17AC0868
HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09561527613 326-09561527613 44J4576
Product Name D-Sub Connectors 15 Way Right Angle Through Hole Mount PCB D-sub Connector Socket; 2.29mm Pitch D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Gender Female / Jack
Geometry Right Angle; Right Angle
Unlock Full Specs
to access all available technical data