HARTING Inc. of North America D-Sub Connectors 9561527612

Description
D-Sub High Density Connectors 15P FEMALE
Request a Quote Datasheet
Description
D-Sub High Density Connectors 15P FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561527612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561527612
D-Sub Connectors 09561527612
D-Sub High Density Connectors 15P FEMALE

D-Sub High Density Connectors 15P FEMALE

Buy Now
D Sub Connector, High Den, 15 Position, Receptacle; No. Of Contacts Harting - 44J4575 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Den, 15 Position, Receptacle; No. Of Contacts Harting
44J4575
D Sub Connector, High Den, 15 Position, Receptacle; No. Of Contacts Harting 44J4575
D SUB CONNECTOR, HIGH DEN, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DEN, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site
D Sub Hd Fe Ra 15P Pl3-4 40 Nu Harting - 26Y4634 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Fe Ra 15P Pl3-4 40 Nu Harting
26Y4634
D Sub Hd Fe Ra 15P Pl3-4 40 Nu Harting 26Y4634
D Sub HD FE RA 15P PL3-4 40 NU

D Sub HD FE RA 15P PL3-4 40 NU

Supplier's Site
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting - 17AC0867 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
17AC0867
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting 17AC0867
HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09561527612 44J4575 26Y4634
Product Name D-Sub Connectors D Sub Connector, High Den, 15 Position, Receptacle; No. Of Contacts Harting D Sub Hd Fe Ra 15P Pl3-4 40 Nu Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details