HARTING Inc. of North America D-Sub Connectors 9561525613

Description
D-Sub High Density Connectors 15P FML SL
Request a Quote Datasheet
Description
D-Sub High Density Connectors 15P FML SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561525613 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561525613
D-Sub Connectors 09561525613
D-Sub High Density Connectors 15P FML SL

D-Sub High Density Connectors 15P FML SL

Buy Now
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting - 17AC0866 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
17AC0866
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting 17AC0866
HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09561525613 17AC0866
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details