HARTING Inc. of North America D-Sub Connectors 9561525612

Description
D-Sub High Density Connectors 15P FEMALE
Request a Quote Datasheet
Description
D-Sub High Density Connectors 15P FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561525612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561525612
D-Sub Connectors 09561525612
D-Sub High Density Connectors 15P FEMALE

D-Sub High Density Connectors 15P FEMALE

Buy Now
D-Sub Connector Assemblies - 09561525612 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09561525612
D-Sub Connector Assemblies 09561525612
CONN D-SUB HD RCPT 15P R/A SLDR

CONN D-SUB HD RCPT 15P R/A SLDR

Supplier's Site Datasheet
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Harting - 44J4573 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Harting
44J4573
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Harting 44J4573
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting - 17AC0865 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
17AC0865
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting 17AC0865
HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09561525612 09561525612 44J4573
Product Name D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details