HARTING Inc. of North America D-Sub Connectors 9561517513

Description
D-Sub High Density Connectors D SUB HD F
Request a Quote
Description
D-Sub High Density Connectors D SUB HD F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561517513 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561517513
D-Sub Connectors 09561517513
D-Sub High Density Connectors D SUB HD F

D-Sub High Density Connectors D SUB HD F

Buy Now
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting - 44J4572 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
44J4572
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting 44J4572
HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting - 17AC0864 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
17AC0864
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting 17AC0864
HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09561517513 44J4572 17AC0864
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details