HARTING Inc. of North America D-Sub Connectors 9561517512

Description
D-Sub High Density Connectors 15P FEMALE
Request a Quote Datasheet
Description
D-Sub High Density Connectors 15P FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561517512 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561517512
D-Sub Connectors 09561517512
D-Sub High Density Connectors 15P FEMALE

D-Sub High Density Connectors 15P FEMALE

Buy Now
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting - 17AC0863 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
17AC0863
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting 17AC0863
HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:-; SVHC:No RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, High Density-Hd D Sub, Receptacle, 15 Position; No. Of Contacts Harting - 44J4571 - Newark, An Avnet Company
Chicago, IL, United States
Connector, High Density-Hd D Sub, Receptacle, 15 Position; No. Of Contacts Harting
44J4571
Connector, High Density-Hd D Sub, Receptacle, 15 Position; No. Of Contacts Harting 44J4571
CONNECTOR, HIGH DENSITY-HD D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub High Density Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HIGH DENSITY-HD D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub High Density Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09561517512 17AC0863
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218124-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1681-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details