HARTING Inc. of North America D-Sub Connectors 9561517500

Description
D-Sub High Density Connectors 15P FEMALE
Request a Quote
Description
D-Sub High Density Connectors 15P FEMALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561517500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561517500
D-Sub Connectors 09561517500
D-Sub High Density Connectors 15P FEMALE

D-Sub High Density Connectors 15P FEMALE

Buy Now
Hd D-Sub Conn, Rcpt, 15Pos, Tht; No. Of Contacts Harting - 52AH4644 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 15Pos, Tht; No. Of Contacts Harting
52AH4644
Hd D-Sub Conn, Rcpt, 15Pos, Tht; No. Of Contacts Harting 52AH4644
HD D-SUB CONN, RCPT, 15POS, THT; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:-; SVHC:NoRoHS Compliant: Yes

HD D-SUB CONN, RCPT, 15POS, THT; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09561517500 52AH4644
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 15Pos, Tht; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
BNC Female Connector - SALE-8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details