HARTING Inc. of North America D-Sub Connectors 9561515500

Description
D-Sub High Density Connectors 15P FEMALE
Request a Quote
Description
D-Sub High Density Connectors 15P FEMALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09561515500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09561515500
D-Sub Connectors 09561515500
D-Sub High Density Connectors 15P FEMALE

D-Sub High Density Connectors 15P FEMALE

Buy Now
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting - 44J4567 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
44J4567
Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting 44J4567
HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09561515500 44J4567
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

609-9P-M2=Metal Shell D-Sub;th Te Connectivity - 92X8597 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
View Details
Mini Receptacle - 888N-M6AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
STAMPED PIN D-SubMINIATURE - 6E17SC009SAJ220 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Termination Through Hole
View Details
2 suppliers