HARTING Inc. of North America Hd D-Sub Housing, Plug, 15Pos, De, Steel; No. Of Positions Harting 9561005601

Description
HD D-SUB HOUSING, PLUG, 15POS, DE, STEEL; No. of Positions:15Ways; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting High Density D Sub RoHS Compliant: Yes
Datasheet
Description
HD D-SUB HOUSING, PLUG, 15POS, DE, STEEL; No. of Positions:15Ways; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting High Density D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Plug, 15Pos, De, Steel; No. Of Positions Harting - 17AC0860 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Plug, 15Pos, De, Steel; No. Of Positions Harting
17AC0860
Hd D-Sub Housing, Plug, 15Pos, De, Steel; No. Of Positions Harting 17AC0860
HD D-SUB HOUSING, PLUG, 15POS, DE, STEEL; No. of Positions:15Ways; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting High Density D Sub RoHS Compliant: Yes

HD D-SUB HOUSING, PLUG, 15POS, DE, STEEL; No. of Positions:15Ways; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting High Density D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC0860
Product Name Hd D-Sub Housing, Plug, 15Pos, De, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details