9561004701 -- CONNECTOR, HOUSING, D SUB, RCPT, HD15; NO. OF POSITIONS HARTING
HARTING Inc. of North AmericaConnector, Housing, D Sub, Rcpt, Hd15; No. Of Positions Harting9561004701
Description
CONNECTOR, HOUSING, D SUB, RCPT, HD15; No. of Positions:15Position
s; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D Sub High Density Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Newark, An Avnet Company
Done
Datasheet
Description
CONNECTOR, HOUSING, D SUB, RCPT, HD15; No. of Positions:15Position
s; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D Sub High Density Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Connector, Housing, D Sub, Rcpt, Hd15; No. Of Positions Harting
44J4565
Connector, Housing, D Sub, Rcpt, Hd15; No. Of Positions Harting
44J4565
CONNECTOR, HOUSING, D SUB, RCPT, HD15; No. of Positions:15Position
s; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D Sub High Density Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
CONNECTOR, HOUSING, D SUB, RCPT, HD15; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D Sub High Density Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
44J4565
Product Name
Connector, Housing, D Sub, Rcpt, Hd15; No. Of Positions Harting