HARTING Inc. of North America D-Sub Connectors 9560265601

Description
HIGH DENSITY D-SUB 26PIN MALE CRIMP SHEL
Request a Quote
Description
HIGH DENSITY D-SUB 26PIN MALE CRIMP SHEL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
09560265601
D-Sub Connectors 09560265601
HIGH DENSITY D-SUB 26PIN MALE CRIMP SHEL

HIGH DENSITY D-SUB 26PIN MALE CRIMP SHEL

Buy Now
High Density D-Sub 26Pin Male Crimp Shell For Turned Contacts Harting - 63AJ9237 - Newark, An Avnet Company
Chicago, IL, United States
High Density D-Sub 26Pin Male Crimp Shell For Turned Contacts Harting
63AJ9237
High Density D-Sub 26Pin Male Crimp Shell For Turned Contacts Harting 63AJ9237
HIGH DENSITY D-SUB 26PIN MALE CRIMP SHELL FOR TURNED CONTACTS

HIGH DENSITY D-SUB 26PIN MALE CRIMP SHELL FOR TURNED CONTACTS

Supplier's Site
High Density D-Sub 26Pin Male Crimp Shell For Turned Contacts Harting - 51AK4954 - Newark, An Avnet Company
Chicago, IL, United States
High Density D-Sub 26Pin Male Crimp Shell For Turned Contacts Harting
51AK4954
High Density D-Sub 26Pin Male Crimp Shell For Turned Contacts Harting 51AK4954
HIGH DENSITY D-SUB 26PIN MALE CRIMP SHELL FOR TURNED CONTACTS

HIGH DENSITY D-SUB 26PIN MALE CRIMP SHELL FOR TURNED CONTACTS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09560265601 63AJ9237
Product Name D-Sub Connectors High Density D-Sub 26Pin Male Crimp Shell For Turned Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details