HARTING Inc. of North America D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Harting 9560008275

Description
D SUB CONTACT, SOCKET, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Harting - 17AC0858 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Harting
17AC0858
D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Harting 17AC0858
D SUB CONTACT, SOCKET, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Harting - 44J4563 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Harting
44J4563
D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Harting 44J4563
D SUB CONTACT, SOCKET, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Product Range:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AC0858
Product Name D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Contact SKT Crimp ST Cable Mount Strip - 792-104481-2 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Tin
Length 0.4598 inch (11.68 mm)
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details