HARTING Inc. of North America D Sub Contact, Pin, 26-24Awg, Crimp; For Use With Harting 9560008175

Description
D SUB CONTACT, PIN, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 26-24Awg, Crimp; For Use With Harting - 44J4557 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 26-24Awg, Crimp; For Use With Harting
44J4557
D Sub Contact, Pin, 26-24Awg, Crimp; For Use With Harting 44J4557
D SUB CONTACT, PIN, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44J4557
Product Name D Sub Contact, Pin, 26-24Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data