HARTING Inc. of North America D Sub Contact, Pin, 26-24Awg, Crimp; For Use With Harting 9560008167

Description
D SUB CONTACT, PIN, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG;RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 26-24Awg, Crimp; For Use With Harting - 17AC0851 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 26-24Awg, Crimp; For Use With Harting
17AC0851
D Sub Contact, Pin, 26-24Awg, Crimp; For Use With Harting 17AC0851
D SUB CONTACT, PIN, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG;RoHS Compliant: Yes

D SUB CONTACT, PIN, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG;RoHS Compliant: Yes

Supplier's Site
D Sub Contact, Pin, 26-24Awg, Crimp; For Use With Harting - 17AC0852 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 26-24Awg, Crimp; For Use With Harting
17AC0852
D Sub Contact, Pin, 26-24Awg, Crimp; For Use With Harting 17AC0852
D SUB CONTACT, PIN, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG;RoHS Compliant: Yes

D SUB CONTACT, PIN, 26-24AWG, CRIMP; For Use With:Harting High Density D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AC0851
Product Name D Sub Contact, Pin, 26-24Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1418814-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
D Battery Spring - BCD - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Stamping
View Details