HARTING Inc. of North America D-Sub Connectors 9551666820741

Description
D-Sub Standard Connectors MALE 9P DIECAS
Request a Quote Datasheet
Description
D-Sub Standard Connectors MALE 9P DIECAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09551666820741 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09551666820741
D-Sub Connectors 09551666820741
D-Sub Standard Connectors MALE 9P DIECAS

D-Sub Standard Connectors MALE 9P DIECAS

Buy Now
D-Sub Conn, Plug, 9Pos, Smt; No. Of Contacts Harting - 17AC0833 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Smt; No. Of Contacts Harting
17AC0833
D-Sub Conn, Plug, 9Pos, Smt; No. Of Contacts Harting 17AC0833
D-SUB CONN, PLUG, 9POS, SMT; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, SMT; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Conn, Plug, 9Pos, Smt; No. Of Contacts Harting - 17AC0834 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Smt; No. Of Contacts Harting
17AC0834
D-Sub Conn, Plug, 9Pos, Smt; No. Of Contacts Harting 17AC0834
D-SUB CONN, PLUG, 9POS, SMT; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, SMT; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09551666820741 17AC0833
Product Name D-Sub Connectors D-Sub Conn, Plug, 9Pos, Smt; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details