HARTING Inc. of North America D-Sub Connectors 9551156622741

Description
9p STR FE PL2_4-40 SL_
Request a Quote Datasheet
Description
9p STR FE PL2_4-40 SL_
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09551156622741 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09551156622741
D-Sub Connectors 09551156622741
9p STR FE PL2_4-40 SL_

9p STR FE PL2_4-40 SL_

Buy Now
D-Sub Conn, Rcpt, 9Pos, Smt; No. Of Contacts Harting - 17AC0827 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Smt; No. Of Contacts Harting
17AC0827
D-Sub Conn, Rcpt, 9Pos, Smt; No. Of Contacts Harting 17AC0827
D-SUB CONN, RCPT, 9POS, SMT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, SMT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Conn, Rcpt, 9Pos, Smt; No. Of Contacts Harting - 17AC0828 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Smt; No. Of Contacts Harting
17AC0828
D-Sub Conn, Rcpt, 9Pos, Smt; No. Of Contacts Harting 17AC0828
D-SUB CONN, RCPT, 9POS, SMT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, SMT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09551156622741 17AC0827
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 9Pos, Smt; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data