HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9488787587020

Description
DualBoot RJ45 FRNC Cat.6A yellow 2,0m
Request a Quote
Description
DualBoot RJ45 FRNC Cat.6A yellow 2,0m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09488787587020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09488787587020
Modular Connectors / Ethernet Connectors 09488787587020
DualBoot RJ45 FRNC Cat.6A yellow 2,0m

DualBoot RJ45 FRNC Cat.6A yellow 2,0m

Buy Now
Rj Industrial Rj45 Dualboot Patch Cable, Cat6A Frnc Yellow, 2.0M Harting - 24AK0777 - Newark, An Avnet Company
Chicago, IL, United States
Rj Industrial Rj45 Dualboot Patch Cable, Cat6A Frnc Yellow, 2.0M Harting
24AK0777
Rj Industrial Rj45 Dualboot Patch Cable, Cat6A Frnc Yellow, 2.0M Harting 24AK0777
RJ INDUSTRIAL RJ45 DUALBOOT PATCH CABLE, CAT6A FRNC YELLOW, 2.0M

RJ INDUSTRIAL RJ45 DUALBOOT PATCH CABLE, CAT6A FRNC YELLOW, 2.0M

Supplier's Site
Rj Industrial Rj45 Dualboot Patch Cable, Cat6A Frnc Yellow 2.0M Harting - 63AJ9115 - Newark, An Avnet Company
Chicago, IL, United States
Rj Industrial Rj45 Dualboot Patch Cable, Cat6A Frnc Yellow 2.0M Harting
63AJ9115
Rj Industrial Rj45 Dualboot Patch Cable, Cat6A Frnc Yellow 2.0M Harting 63AJ9115
RJ INDUSTRIAL RJ45 DUALBOOT PATCH CABLE, CAT6A FRNC YELLOW 2.0M

RJ INDUSTRIAL RJ45 DUALBOOT PATCH CABLE, CAT6A FRNC YELLOW 2.0M

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09488787587020 24AK0777
Product Name Modular Connectors / Ethernet Connectors Rj Industrial Rj45 Dualboot Patch Cable, Cat6A Frnc Yellow, 2.0M Harting
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
N Female To N Female RF Adapter - ET-NFS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details