HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9488686572075

Description
DualBoot RJ45 FRNC Cat.5e green 7,5m
Request a Quote
Description
DualBoot RJ45 FRNC Cat.5e green 7,5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09488686572075 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09488686572075
Modular Connectors / Ethernet Connectors 09488686572075
DualBoot RJ45 FRNC Cat.5e green 7,5m

DualBoot RJ45 FRNC Cat.5e green 7,5m

Buy Now
Rj Industrial Rj45 Dualboot Patch Cable, Cat5E Frnc Green 7.5M Harting - 63AJ9057 - Newark, An Avnet Company
Chicago, IL, United States
Rj Industrial Rj45 Dualboot Patch Cable, Cat5E Frnc Green 7.5M Harting
63AJ9057
Rj Industrial Rj45 Dualboot Patch Cable, Cat5E Frnc Green 7.5M Harting 63AJ9057
RJ INDUSTRIAL RJ45 DUALBOOT PATCH CABLE, CAT5E FRNC GREEN 7.5M

RJ INDUSTRIAL RJ45 DUALBOOT PATCH CABLE, CAT5E FRNC GREEN 7.5M

Supplier's Site
Rj Industrial Rj45 Dualboot Patch Cable, Cat5E Frnc Green, 7.5M Harting - 24AK0719 - Newark, An Avnet Company
Chicago, IL, United States
Rj Industrial Rj45 Dualboot Patch Cable, Cat5E Frnc Green, 7.5M Harting
24AK0719
Rj Industrial Rj45 Dualboot Patch Cable, Cat5E Frnc Green, 7.5M Harting 24AK0719
RJ INDUSTRIAL RJ45 DUALBOOT PATCH CABLE, CAT5E FRNC GREEN, 7.5M

RJ INDUSTRIAL RJ45 DUALBOOT PATCH CABLE, CAT5E FRNC GREEN, 7.5M

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09488686572075 63AJ9057
Product Name Modular Connectors / Ethernet Connectors Rj Industrial Rj45 Dualboot Patch Cable, Cat5E Frnc Green 7.5M Harting
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details