HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 11.8, Grn; Lan Category Harting 9488587588003

Description
PATCH CORD, RJ45 PLUG-PLUG, 11.8", GRN; LAN Category:Cat6a; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 11.8", GRN; LAN Category:Cat6a; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 11.8, Grn; Lan Category Harting - 42AH1469 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 11.8, Grn; Lan Category Harting
42AH1469
Patch Cord, Rj45 Plug-Plug, 11.8, Grn; Lan Category Harting 42AH1469
PATCH CORD, RJ45 PLUG-PLUG, 11.8", GRN; LAN Category:Cat6a; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:

PATCH CORD, RJ45 PLUG-PLUG, 11.8", GRN; LAN Category:Cat6a; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1469
Product Name Patch Cord, Rj45 Plug-Plug, 11.8, Grn; Lan Category Harting
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TB114CD4722-002 - TE Connectivity
Specs
Product Type M8 Socket
Cable Length 3.54 ft (10.8 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details