HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 6.6Ft, Yel; Lan Category Harting 9488587587020

Description
PATCH CORD, RJ45 PLUG-PLUG, 6.6FT, YEL; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 6.6FT, YEL; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 6.6Ft, Yel; Lan Category Harting - 42AH1467 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 6.6Ft, Yel; Lan Category Harting
42AH1467
Patch Cord, Rj45 Plug-Plug, 6.6Ft, Yel; Lan Category Harting 42AH1467
PATCH CORD, RJ45 PLUG-PLUG, 6.6FT, YEL; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:

PATCH CORD, RJ45 PLUG-PLUG, 6.6FT, YEL; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1467
Product Name Patch Cord, Rj45 Plug-Plug, 6.6Ft, Yel; Lan Category Harting
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, for Latches - G125-FC10668L0-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details