The Patch Cord, RJ45 Plug-Plug, 11.8", Yellow, is a pre-assembled cable assembly designed for high-speed data transmission. It features HARTING DualBoot RJ45 connectors on both ends and is constructed from round copper cable with a 1:1 wiring configuration. The cable is flame retardant and halogen-free, complying with IEC standards for safety and environmental considerations. With a length of 0.3 meters (approximately 11.8 inches), it supports Category 6A transmission characteristics, capable of handling frequencies up to 500 MHz. The operating temperature range is from -20°C to +60°C when stationary, and up to +60°C when in motion. The product is suitable for applications requiring reliable and efficient data connectivity.
PATCH CORD, RJ45 PLUG-PLUG, 11.8", YEL; LAN Category:Cat6a; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 42AH1464 |
| Product Name | Patch Cord, Rj45 Plug-Plug, 11.8, Yel; Lan Category Harting |
| Application | LAN / Ethernet |