HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, Yel, 16.4Ft; Lan Category Harting 9488585745050

Description
PATCH CORD, RJ45 PLUG-PLUG, YEL, 16.4FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, YEL, 16.4FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Yel, 16.4Ft; Lan Category Harting - 07AH3502 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Yel, 16.4Ft; Lan Category Harting
07AH3502
Patch Cord, Rj45 Plug-Plug, Yel, 16.4Ft; Lan Category Harting 07AH3502
PATCH CORD, RJ45 PLUG-PLUG, YEL, 16.4FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, YEL, 16.4FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes

Supplier's Site
Patch Cord, Rj45 Plug-Plug, Yel, 5M; Lan Category Harting - 07AH7291 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Yel, 5M; Lan Category Harting
07AH7291
Patch Cord, Rj45 Plug-Plug, Yel, 5M; Lan Category Harting 07AH7291
PATCH CORD, RJ45 PLUG-PLUG, YEL, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, YEL, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH3502
Product Name Patch Cord, Rj45 Plug-Plug, Yel, 16.4Ft; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Male Test Cable, RG174/U - 4526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details