HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, Yel, 3.3Ft; Lan Category Harting 9488585745010

Description
PATCH CORD, RJ45 PLUG-PLUG, YEL, 3.3FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, YEL, 3.3FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Yel, 3.3Ft; Lan Category Harting - 07AH3499 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Yel, 3.3Ft; Lan Category Harting
07AH3499
Patch Cord, Rj45 Plug-Plug, Yel, 3.3Ft; Lan Category Harting 07AH3499
PATCH CORD, RJ45 PLUG-PLUG, YEL, 3.3FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, YEL, 3.3FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Patch Cord, Rj45 Plug-Plug, Yel, 1M; Lan Category Harting - 07AH7289 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Yel, 1M; Lan Category Harting
07AH7289
Patch Cord, Rj45 Plug-Plug, Yel, 1M; Lan Category Harting 07AH7289
PATCH CORD, RJ45 PLUG-PLUG, YEL, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, YEL, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH3499
Product Name Patch Cord, Rj45 Plug-Plug, Yel, 3.3Ft; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details