HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, Yel, 19.7; Lan Category Harting 9488585745005

Description
PATCH CORD, RJ45 PLUG-PLUG, YEL, 19.7"; LAN Category:Cat6a, Cat7; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, YEL, 19.7"; LAN Category:Cat6a, Cat7; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Yel, 19.7; Lan Category Harting - 07AH3498 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Yel, 19.7; Lan Category Harting
07AH3498
Patch Cord, Rj45 Plug-Plug, Yel, 19.7; Lan Category Harting 07AH3498
PATCH CORD, RJ45 PLUG-PLUG, YEL, 19.7"; LAN Category:Cat6a, Cat7; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, YEL, 19.7"; LAN Category:Cat6a, Cat7; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes

Supplier's Site
Patch Cord, Rj45 Plug-Plug, Yel, 500Mm; Lan Category Harting - 07AH7288 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Yel, 500Mm; Lan Category Harting
07AH7288
Patch Cord, Rj45 Plug-Plug, Yel, 500Mm; Lan Category Harting 07AH7288
PATCH CORD, RJ45 PLUG-PLUG, YEL, 500MM; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, YEL, 500MM; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH3498
Product Name Patch Cord, Rj45 Plug-Plug, Yel, 19.7; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14541111-040 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 13.12 ft (40 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
System cable - 706-3037/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details