HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 16.4Ft, Blu; Lan Category Harting 9488585589050

Description
PATCH CORD, RJ45 PLUG-PLUG, 16.4FT, BLU; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 16.4FT, BLU; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 16.4Ft, Blu; Lan Category Harting - 42AH1449 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 16.4Ft, Blu; Lan Category Harting
42AH1449
Patch Cord, Rj45 Plug-Plug, 16.4Ft, Blu; Lan Category Harting 42AH1449
PATCH CORD, RJ45 PLUG-PLUG, 16.4FT, BLU; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 16.4FT, BLU; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1449
Product Name Patch Cord, Rj45 Plug-Plug, 16.4Ft, Blu; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M2-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details