HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 3.3Ft, Blu; Lan Category Harting 9488585589010

Description
PATCH CORD, RJ45 PLUG-PLUG, 3.3FT, BLU; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 3.3FT, BLU; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 3.3Ft, Blu; Lan Category Harting - 42AH1446 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 3.3Ft, Blu; Lan Category Harting
42AH1446
Patch Cord, Rj45 Plug-Plug, 3.3Ft, Blu; Lan Category Harting 42AH1446
PATCH CORD, RJ45 PLUG-PLUG, 3.3FT, BLU; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 3.3FT, BLU; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1446
Product Name Patch Cord, Rj45 Plug-Plug, 3.3Ft, Blu; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details