HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 11.8, Blu; Lan Category Harting 9488585589003

Description
PATCH CORD, RJ45 PLUG-PLUG, 11.8", BLU; LAN Category:Cat6a; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 11.8", BLU; LAN Category:Cat6a; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 11.8, Blu; Lan Category Harting - 42AH1443 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 11.8, Blu; Lan Category Harting
42AH1443
Patch Cord, Rj45 Plug-Plug, 11.8, Blu; Lan Category Harting 42AH1443
PATCH CORD, RJ45 PLUG-PLUG, 11.8", BLU; LAN Category:Cat6a; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 11.8", BLU; LAN Category:Cat6a; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1443
Product Name Patch Cord, Rj45 Plug-Plug, 11.8, Blu; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NB520 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details