HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 65.6Ft, Grn; Lan Category Harting 9488585588200

Description
PATCH CORD, RJ45 PLUG-PLUG, 65.6FT, GRN; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 65.6FT, GRN; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 65.6Ft, Grn; Lan Category Harting - 42AH1442 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 65.6Ft, Grn; Lan Category Harting
42AH1442
Patch Cord, Rj45 Plug-Plug, 65.6Ft, Grn; Lan Category Harting 42AH1442
PATCH CORD, RJ45 PLUG-PLUG, 65.6FT, GRN; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 65.6FT, GRN; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1442
Product Name Patch Cord, Rj45 Plug-Plug, 65.6Ft, Grn; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data