HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 49.2Ft, Yel; Lan Category Harting 9488585587150

Description
PATCH CORD, RJ45 PLUG-PLUG, 49.2FT, YEL; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 49.2FT, YEL; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 49.2Ft, Yel; Lan Category Harting - 42AH1430 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 49.2Ft, Yel; Lan Category Harting
42AH1430
Patch Cord, Rj45 Plug-Plug, 49.2Ft, Yel; Lan Category Harting 42AH1430
PATCH CORD, RJ45 PLUG-PLUG, 49.2FT, YEL; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 49.2FT, YEL; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1430
Product Name Patch Cord, Rj45 Plug-Plug, 49.2Ft, Yel; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data