HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 9.8Ft, Yel; Lan Category Harting 9488585587030

Description
PATCH CORD, RJ45 PLUG-PLUG, 9.8FT, YEL; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 9.8FT, YEL; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 9.8Ft, Yel; Lan Category Harting - 42AH1426 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 9.8Ft, Yel; Lan Category Harting
42AH1426
Patch Cord, Rj45 Plug-Plug, 9.8Ft, Yel; Lan Category Harting 42AH1426
PATCH CORD, RJ45 PLUG-PLUG, 9.8FT, YEL; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 9.8FT, YEL; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1426
Product Name Patch Cord, Rj45 Plug-Plug, 9.8Ft, Yel; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NE020 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type HF plug connector
View Details