HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 3.3Ft, Red; Lan Category Harting 9488585586010

Description
PATCH CORD, RJ45 PLUG-PLUG, 3.3FT, RED; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 3.3FT, RED; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 3.3Ft, Red; Lan Category Harting - 42AH1413 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 3.3Ft, Red; Lan Category Harting
42AH1413
Patch Cord, Rj45 Plug-Plug, 3.3Ft, Red; Lan Category Harting 42AH1413
PATCH CORD, RJ45 PLUG-PLUG, 3.3FT, RED; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 3.3FT, RED; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1413
Product Name Patch Cord, Rj45 Plug-Plug, 3.3Ft, Red; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0024B8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
System cable - 706-3140/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details