HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 32.8Ft, Gry; Lan Category Harting 9488585585100

Description
PATCH CORD, RJ45 PLUG-PLUG, 32.8FT, GRY; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 32.8FT, GRY; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 32.8Ft, Gry; Lan Category Harting - 42AH1407 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 32.8Ft, Gry; Lan Category Harting
42AH1407
Patch Cord, Rj45 Plug-Plug, 32.8Ft, Gry; Lan Category Harting 42AH1407
PATCH CORD, RJ45 PLUG-PLUG, 32.8FT, GRY; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 32.8FT, GRY; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1407
Product Name Patch Cord, Rj45 Plug-Plug, 32.8Ft, Gry; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/503-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details