HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 19.7, Gry; Lan Category Harting 9488585585005

Description
PATCH CORD, RJ45 PLUG-PLUG, 19.7", GRY; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Description
PATCH CORD, RJ45 PLUG-PLUG, 19.7", GRY; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Cord, RJ45 Plug-Plug, 19.7", Grey, is a pre-assembled cable assembly designed for Ethernet connectivity. It features HARTING VarioBoot RJ45 connectors on both ends and is constructed from round copper cable with a 1:1 wiring configuration. The cable is 0.5 meters in length and consists of 8 cores arranged in 4 twisted pairs. It meets Category 6A specifications, supporting transmission frequencies up to 500 MHz. The cable is flame retardant and halogen-free, complying with various IEC standards for safety and performance. It operates effectively within a temperature range of -20 to +60 °C when unmoved, and 0 to +60 °C when in motion. The product is lightweight, with a net weight of 40.5 grams, and is manufactured in Czechia.

Datasheet Summary
Powered by GS/AI

The Patch Cord, RJ45 Plug-Plug, 19.7", Grey, is a pre-assembled cable assembly designed for Ethernet connectivity. It features HARTING VarioBoot RJ45 connectors on both ends and is constructed from round copper cable with a 1:1 wiring configuration. The cable is 0.5 meters in length and consists of 8 cores arranged in 4 twisted pairs. It meets Category 6A specifications, supporting transmission frequencies up to 500 MHz. The cable is flame retardant and halogen-free, complying with various IEC standards for safety and performance. It operates effectively within a temperature range of -20 to +60 °C when unmoved, and 0 to +60 °C when in motion. The product is lightweight, with a net weight of 40.5 grams, and is manufactured in Czechia.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 19.7, Gry; Lan Category Harting - 42AH1401 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 19.7, Gry; Lan Category Harting
42AH1401
Patch Cord, Rj45 Plug-Plug, 19.7, Gry; Lan Category Harting 42AH1401
PATCH CORD, RJ45 PLUG-PLUG, 19.7", GRY; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 19.7", GRY; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1401
Product Name Patch Cord, Rj45 Plug-Plug, 19.7, Gry; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Assembled Sensor Cables, RG 316 -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Shielding Braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details