HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, 15.8, Gry; Lan Category Harting 9488585585004

Description
PATCH CORD, RJ45 PLUG-PLUG, 15.8", GRY; LAN Category:Cat6a; Cable Length - Metric:400mm; Cable Length - Imperial:15.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 15.8", GRY; LAN Category:Cat6a; Cable Length - Metric:400mm; Cable Length - Imperial:15.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 15.8, Gry; Lan Category Harting - 42AH1400 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 15.8, Gry; Lan Category Harting
42AH1400
Patch Cord, Rj45 Plug-Plug, 15.8, Gry; Lan Category Harting 42AH1400
PATCH CORD, RJ45 PLUG-PLUG, 15.8", GRY; LAN Category:Cat6a; Cable Length - Metric:400mm; Cable Length - Imperial:15.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 15.8", GRY; LAN Category:Cat6a; Cable Length - Metric:400mm; Cable Length - Imperial:15.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH1400
Product Name Patch Cord, Rj45 Plug-Plug, 15.8, Gry; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322422-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 57.41 ft (175 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
System cable - 706-2500/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details