HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, Yel, 6.6Ft; Lan Category Harting 9488547745020

Description
PATCH CORD, RJ45 PLUG-PLUG, YEL, 6.6FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, YEL, 6.6FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Yel, 6.6Ft; Lan Category Harting - 07AH3491 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Yel, 6.6Ft; Lan Category Harting
07AH3491
Patch Cord, Rj45 Plug-Plug, Yel, 6.6Ft; Lan Category Harting 07AH3491
PATCH CORD, RJ45 PLUG-PLUG, YEL, 6.6FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, YEL, 6.6FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH3491
Product Name Patch Cord, Rj45 Plug-Plug, Yel, 6.6Ft; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products