HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, Yel, 65.6Ft; Lan Category Harting 9488484745200

Description
PATCH CORD, RJ45 PLUG-PLUG, YEL, 65.6FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, YEL, 65.6FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Yel, 65.6Ft; Lan Category Harting - 07AH3488 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Yel, 65.6Ft; Lan Category Harting
07AH3488
Patch Cord, Rj45 Plug-Plug, Yel, 65.6Ft; Lan Category Harting 07AH3488
PATCH CORD, RJ45 PLUG-PLUG, YEL, 65.6FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, YEL, 65.6FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH3488
Product Name Patch Cord, Rj45 Plug-Plug, Yel, 65.6Ft; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-7122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details