HARTING Inc. of North America Patch Cord, Rj45 Plug-Plug, Yel, 3.3Ft; Lan Category Harting 9488447745010

Description
PATCH CORD, RJ45 PLUG-PLUG, YEL, 3.3FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, YEL, 3.3FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Yel, 3.3Ft; Lan Category Harting - 07AH3472 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Yel, 3.3Ft; Lan Category Harting
07AH3472
Patch Cord, Rj45 Plug-Plug, Yel, 3.3Ft; Lan Category Harting 07AH3472
PATCH CORD, RJ45 PLUG-PLUG, YEL, 3.3FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, YEL, 3.3FT; LAN Category:Cat6a, Cat7; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:VarioBoot RJ45 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH3472
Product Name Patch Cord, Rj45 Plug-Plug, Yel, 3.3Ft; Lan Category Harting
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 22.97 ft (70 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
System cable - 706-2500/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details