HARTING Inc. of North America Sensor Cord, 8P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Harting 9488223757020

Description
SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes
Description
SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Harting - 67AC7346 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Harting
67AC7346
Sensor Cord, 8P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Harting 67AC7346
SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AC7346
Product Name Sensor Cord, 8P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Harting
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6040A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details